TERM BLOCK 3POS 45DEG 2.5MM PCB
TB, WIRE TO BOARD, 3POS, 28-18AWG; Pitch Spacing:2.5mm; No. of Positions:3Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:150V; Block RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1849-1047-ND | 84AC0707 |
| Product Name | Terminal Blocks - Wire to Board | Tb, Wire To Board, 3Pos, 28-18Awg; Pitch Spacing Metz Connect |
| Mounting Options | PCB | |
| Features | Lever Actuated | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| # of Contacts | 3 |