METZ CONNECT USA Inc. Solderable Spring Clamp Terminals SR213xxhbpc

Description
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direciton of connection 90° Fittable without loss of poles Color black Tape & Reel packaging Finger push-button
Description
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direciton of connection 90° Fittable without loss of poles Color black Tape & Reel packaging Finger push-button

Suppliers

Company
Product
Description
Supplier Links
Solderable Spring Clamp Terminals - SR213xxhbpc - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Spring Clamp Terminals
SR213xxhbpc
Solderable Spring Clamp Terminals SR213xxhbpc
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direciton of connection 90° Fittable without loss of poles Color black Tape & Reel packaging Finger push-button

Features:

  • Spring clamp terminal block, THR solderable, double solder pins
  • Centerline 3.50 mm, direciton of connection 90°
  • Fittable without loss of poles
  • Color black
  • Tape & Reel packaging
  • Finger push-button
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number SR213xxhbpc
Product Name Solderable Spring Clamp Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 90.20 - Socket with box clamp terminals - 9020 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
PCB Terminal Blocks with Wire Guard - MTBXX009 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details