METZ CONNECT USA Inc. Terminal Blocks - Wire to Board AST0820206

Description
TERM BLK 2POS TOP ENT 2.54MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENT 2.54MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1849-1059-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1849-1059-ND
Terminal Blocks - Wire to Board 1849-1059-ND
TERM BLK 2POS TOP ENT 2.54MM PCB

TERM BLK 2POS TOP ENT 2.54MM PCB

Buy Now Datasheet
Tb, Wire To Board, 2Pos, 26-20Awg; Pitch Spacing Metz Connect - 37AC3879 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 26-20Awg; Pitch Spacing Metz Connect
37AC3879
Tb, Wire To Board, 2Pos, 26-20Awg; Pitch Spacing Metz Connect 37AC3879
TB, WIRE TO BOARD, 2POS, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1849-1059-ND 37AC3879
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 2Pos, 26-20Awg; Pitch Spacing Metz Connect
Mounting Options PCB
Features Push Button Actuated
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blocks - 29.305 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-ATC-380-3-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details