TYPE AST041 -- SOLDERABLE SPRING CLAMP TERMINAL BLOCKS
METZ CONNECT USA Inc.
Solderable Spring Clamp Terminal Blocks
Type AST041
Description
Features:
Spring clamp terminal block, solderable, double solder pins
Centerline 2.50 mm, direction of connection 45°
Color gray
Eccentric lever
Description
Features:
Spring clamp terminal block, solderable, double solder pins
Centerline 2.50 mm, direction of connection 45°
Color gray
Eccentric lever
Suppliers
Features:
Spring clamp terminal block, solderable, double solder pins
Centerline 2.50 mm, direction of connection 45°
Color gray
Eccentric lever
Features:
- Spring clamp terminal block, solderable, double solder pins
- Centerline 2.50 mm, direction of connection 45°
- Color gray
- Eccentric lever
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
Type AST041 |
|
Product Name
|
Solderable Spring Clamp Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Termination Options
Screw Clamp; Clamp
Approvals
EAC-1, ukca
Operating Temperature
-25 to 70 C (-13 to 158 F)
View Details
Mounting Options
Universal Mounting Foot
Operating Temperature
-32 to 16 C (-25 to 60 F)
Body Material
High-quality thermoplastic
View Details
BlockMaster Electronics, Inc.
North American
10 to 3 AWG
Voltage Rating
600 volts
Current Rating
60 amps
View Details