METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks Type 105

Description
Features: Screw type terminal block, solderable Centerline 3.50 mm, direction of connection 45° Wire protector, fittable without loss of poles Color black
Description
Features: Screw type terminal block, solderable Centerline 3.50 mm, direction of connection 45° Wire protector, fittable without loss of poles Color black

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - Type 105 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
Type 105
Solderable Screw Type Terminal Blocks Type 105
Features: Screw type terminal block, solderable Centerline 3.50 mm, direction of connection 45° Wire protector, fittable without loss of poles Color black

Features:

  • Screw type terminal block, solderable
  • Centerline 3.50 mm, direction of connection 45°
  • Wire protector, fittable without loss of poles
  • Color black
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number Type 105
Product Name Solderable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Single Row and Tri-Barrier Blocks - HD-602-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details