METZ CONNECT USA Inc. ST04502DDNC AST0450204

Description
ST04502DDNC
Request a Quote Datasheet
Description
ST04502DDNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST04502DDNC - AST0450204 - Heilind Electronics, Inc.
Wilmington, MA, United States
ST04502DDNC
AST0450204
ST04502DDNC AST0450204
ST04502DDNC

ST04502DDNC

Buy Now
Terminal Blocks - Wire to Board - 1849-1365-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1849-1365-ND
Terminal Blocks - Wire to Board 1849-1365-ND
SPRING CLAMP TERMINAL BLOCK, 45

SPRING CLAMP TERMINAL BLOCK, 45

Buy Now Datasheet
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Metz Connect - 37AC3789 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Metz Connect
37AC3789
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Metz Connect 37AC3789
TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:250V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number AST0450204 1849-1365-ND 37AC3789
Product Name ST04502DDNC Terminal Blocks - Wire to Board Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Metz Connect
Mounting Options PCB
Features Lever Actuated
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data