TYPE 359 -- SOLDERABLE SCREW TYPE TERMINAL BLOCKS
METZ CONNECT USA Inc.
Solderable Screw Type Terminal Blocks
Type 359
Description
Features:
Screw type terminal block, solderable
Centerline 3.50 mm, direciton of connection 90°
Lift system, modular
Color black
Tape & Reel packaging
Max. Recommended poles: 16
Description
Features:
Screw type terminal block, solderable
Centerline 3.50 mm, direciton of connection 90°
Lift system, modular
Color black
Tape & Reel packaging
Max. Recommended poles: 16
Suppliers
Solderable Screw Type Terminal Blocks
Type 359
Features:
Screw type terminal block, solderable
Centerline 3.50 mm, direciton of connection 90°
Lift system, modular
Color black
Tape & Reel packaging
Max. Recommended poles: 16
Features:
- Screw type terminal block, solderable
- Centerline 3.50 mm, direciton of connection 90°
- Lift system, modular
- Color black
- Tape & Reel packaging
- Max. Recommended poles: 16
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
Type 359 |
|
Product Name
|
Solderable Screw Type Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2 suppliers
BlockMaster Electronics, Inc.
Features
Terminal Plug
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details