METZ CONNECT USA Inc. Tb, Wire To Board, 6Pos, 28-12Awg; Pitch Spacing Metz Connect AST0550602

Description
TB, WIRE TO BOARD, 6POS, 28-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 6POS, 28-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 6Pos, 28-12Awg; Pitch Spacing Metz Connect - 37AC3809 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 6Pos, 28-12Awg; Pitch Spacing Metz Connect
37AC3809
Tb, Wire To Board, 6Pos, 28-12Awg; Pitch Spacing Metz Connect 37AC3809
TB, WIRE TO BOARD, 6POS, 28-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 6POS, 28-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AC3809
Product Name Tb, Wire To Board, 6Pos, 28-12Awg; Pitch Spacing Metz Connect
North American 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details