METZ CONNECT USA Inc. Terminal Blocks - Wire to Board AST0820306

Description
TERM BLK 3POS TOP ENT 2.54MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS TOP ENT 2.54MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1849-1048-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1849-1048-ND
Terminal Blocks - Wire to Board 1849-1048-ND
TERM BLK 3POS TOP ENT 2.54MM PCB

TERM BLK 3POS TOP ENT 2.54MM PCB

Buy Now Datasheet
Tb, Wire To Board, 3Pos, 26-20Awg; Pitch Spacing Metz Connect - 37AC3880 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 3Pos, 26-20Awg; Pitch Spacing Metz Connect
37AC3880
Tb, Wire To Board, 3Pos, 26-20Awg; Pitch Spacing Metz Connect 37AC3880
TB, WIRE TO BOARD, 3POS, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

TB, WIRE TO BOARD, 3POS, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1849-1048-ND 37AC3880
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 3Pos, 26-20Awg; Pitch Spacing Metz Connect
Mounting Options PCB
Features Push Button Actuated
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1402-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details