METZ CONNECT USA Inc. Solderable Spring Clamp Terminal Blocks AST137

Description
Features: Spring clamp terminal block, solderable Centerline 7.50 mm, direction of connection 45° Fittable without loss of poles Color gray Eccentric lever
Description
Features: Spring clamp terminal block, solderable Centerline 7.50 mm, direction of connection 45° Fittable without loss of poles Color gray Eccentric lever

Suppliers

Company
Product
Description
Supplier Links
Solderable Spring Clamp Terminal Blocks - AST137 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Spring Clamp Terminal Blocks
AST137
Solderable Spring Clamp Terminal Blocks AST137
Features: Spring clamp terminal block, solderable Centerline 7.50 mm, direction of connection 45° Fittable without loss of poles Color gray Eccentric lever

Features:

  • Spring clamp terminal block, solderable
  • Centerline 7.50 mm, direction of connection 45°
  • Fittable without loss of poles
  • Color gray
  • Eccentric lever
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number AST137
Product Name Solderable Spring Clamp Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-30D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 19J2771 - Newark, An Avnet Company
Specs
North American 10 to ? AWG
Voltage Rating 800 volts
Current Rating 125 amps
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details