METZ CONNECT USA Inc. Solderable Spring Clamp Terminals SR213xxdbpc

Description
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection 45° Fittable without loss of poles Color black Tape & Reel packaging Finger push-button
Description
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection 45° Fittable without loss of poles Color black Tape & Reel packaging Finger push-button

Suppliers

Company
Product
Description
Supplier Links
Solderable Spring Clamp Terminals - SR213xxdbpc - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Spring Clamp Terminals
SR213xxdbpc
Solderable Spring Clamp Terminals SR213xxdbpc
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection 45° Fittable without loss of poles Color black Tape & Reel packaging Finger push-button

Features:

  • Spring clamp terminal block, THR solderable, double solder pins
  • Centerline 3.50 mm, direction of connection 45°
  • Fittable without loss of poles
  • Color black
  • Tape & Reel packaging
  • Finger push-button
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number SR213xxdbpc
Product Name Solderable Spring Clamp Terminals
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Tab Terminals - HP-T4009-1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details