METZ CONNECT USA Inc. Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Metz Connect AST1350204

Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In Lock; Rated Current:24A; Rated RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In Lock; Rated Current:24A; Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Metz Connect - 84X9871 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Metz Connect
84X9871
Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Metz Connect 84X9871
TERMINAL BLOCK, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In Lock; Rated Current:24A; Rated RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In Lock; Rated Current:24A; Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 84X9871
Product Name Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Metz Connect
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2000-3209 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details