METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks Type 059

Description
Features: Screw type terminal block, solderable Centerline 3.50 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black
Description
Features: Screw type terminal block, solderable Centerline 3.50 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - Type 059 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
Type 059
Solderable Screw Type Terminal Blocks Type 059
Features: Screw type terminal block, solderable Centerline 3.50 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black

Features:

  • Screw type terminal block, solderable
  • Centerline 3.50 mm, direciton of connection 90°
  • Wire protector, fittable without loss of poles
  • Color black
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number Type 059
Product Name Solderable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 2 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6775 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Fuse terminal block - 2002-1712/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details