METZ CONNECT USA Inc. Terminal Blocks - Wire to Board AST0410404

Description
TERM BLOCK 4POS 45DEG 2.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 45DEG 2.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1849-1040-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1849-1040-ND
Terminal Blocks - Wire to Board 1849-1040-ND
TERM BLOCK 4POS 45DEG 2.5MM PCB

TERM BLOCK 4POS 45DEG 2.5MM PCB

Buy Now Datasheet
Tb, Wire To Board, 4Pos, 28-18Awg; Pitch Spacing Metz Connect - 43AC1802 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 4Pos, 28-18Awg; Pitch Spacing Metz Connect
43AC1802
Tb, Wire To Board, 4Pos, 28-18Awg; Pitch Spacing Metz Connect 43AC1802
TB, WIRE TO BOARD, 4POS, 28-18AWG; Pitch Spacing:2.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:150V RoHS Compliant: Yes

TB, WIRE TO BOARD, 4POS, 28-18AWG; Pitch Spacing:2.5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1849-1040-ND 43AC1802
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 4Pos, 28-18Awg; Pitch Spacing Metz Connect
Mounting Options PCB
Features Lever Actuated
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1708/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6749 - Newark, An Avnet Company
Specs
Mounting Options Panel Mount; Panel Mount
North American 10 to 3 AWG
Voltage Rating 600 volts
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details