METZ CONNECT USA Inc. Solderable Spring Clamp Terminal Blocks AST082

Description
Features: Spring clamp terminal block, solderable, double solder pins Centerline 2.54 mm, direction of connection vertical (0°) Color green Push-button
Description
Features: Spring clamp terminal block, solderable, double solder pins Centerline 2.54 mm, direction of connection vertical (0°) Color green Push-button

Suppliers

Company
Product
Description
Supplier Links
Solderable Spring Clamp Terminal Blocks - AST082 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Spring Clamp Terminal Blocks
AST082
Solderable Spring Clamp Terminal Blocks AST082
Features: Spring clamp terminal block, solderable, double solder pins Centerline 2.54 mm, direction of connection vertical (0°) Color green Push-button

Features:

  • Spring clamp terminal block, solderable, double solder pins
  • Centerline 2.54 mm, direction of connection vertical (0°)
  • Color green
  • Push-button
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number AST082
Product Name Solderable Spring Clamp Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block, Barrier, 2 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6795 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details