METZ CONNECT USA Inc. Tb, Wire To Brd, 8Ways, 20Awg; Pitch Spacing Metz Connect AST0820806

Description
TB, WIRE TO BRD, 8WAYS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V; Block RoHS Compliant: Yes
Description
TB, WIRE TO BRD, 8WAYS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V; Block RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Ways, 20Awg; Pitch Spacing Metz Connect - 84AC0725 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Ways, 20Awg; Pitch Spacing Metz Connect
84AC0725
Tb, Wire To Brd, 8Ways, 20Awg; Pitch Spacing Metz Connect 84AC0725
TB, WIRE TO BRD, 8WAYS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8WAYS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V; Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 84AC0725
Product Name Tb, Wire To Brd, 8Ways, 20Awg; Pitch Spacing Metz Connect
North American 26 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2001-1421/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details