METZ CONNECT USA Inc. Spring Clamp Terminal Blocks Pluggable SP066xxvbpc

Description
Features: Spring clamp terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Finger push-button, wire entry undcodeable side parallel to plug direction
Description
Features: Spring clamp terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Finger push-button, wire entry undcodeable side parallel to plug direction

Suppliers

Company
Product
Description
Supplier Links
Spring Clamp Terminal Blocks Pluggable - SP066xxvbpc - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Spring Clamp Terminal Blocks Pluggable
SP066xxvbpc
Spring Clamp Terminal Blocks Pluggable SP066xxvbpc
Features: Spring clamp terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Finger push-button, wire entry undcodeable side parallel to plug direction

Features:

  • Spring clamp terminal block, pluggable
  • Centerline 5.08 mm, direction of connection vertical (0°)
  • Fittable without loss of poles
  • Color black
  • Finger push-button, wire entry undcodeable side parallel to plug direction
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number SP066xxvbpc
Product Name Spring Clamp Terminal Blocks Pluggable
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Through terminal block - 2001-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6793 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details