VAST STOCK CO., LIMITED Datasheets for Toggle Switches

Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26 27 28 29 30 40 48
Product Name Notes
Toggle Switches .4V 20VAC/DC ON-NONE-(ON) RA PCB
Toggle Switches .4V 20VAC/DC ON-NONE-(ON) V-BRKT
Toggle Switches 5A 120VAC/28VDC ON-NONE-(ON) PCB
Toggle Switches 5A 120VAC/28VDC ON-NONE-(ON) SLDR
Toggle Switches 5A 120VAC/28VDC ON-NONE-(ON) V-BRKT
Toggle Switches 5A 120VAC/28VDC ON-OFF(ON) V-BRKT
Toggle Switches 5A 250VAC 28VDC SPDT Sldr Lug
Toggle Switches DP ON-OFF-(ON) .687in Act SPLSHPRF
Toggle Switches Miniature Toggle Switch SPDT ON-NONE-(ON)
Toggle Switches Miniature Toggle Switch
Toggle Switches Miniature Toggle Switches SP On-None-Mom, Actuator Flatted, anti-rotation, .450" high, Bushing 8.9mm high, keyway, .460" high, V-bracket, 0.4 VA max. @ 20 V AC or DC max, Epoxy...
Toggle Switches Miniature Toggle Switches SP On-None-Mom, Actuator Flatted, anti-rotation, .450" high, Bushing 8.9mm high, keyway, Vert. right angle, PC thru-hole, 0.4 VA max. @ 20 V AC or DC...
Toggle Switches ON None Mom SPDT 5A 250VAC 28VDC
Toggle Switches ON OFF Mom DPDT 5A 250VAC 28VDC
Toggle Switches ON-(ON) SPDT LOCKING
Toggle Switches ON-(ON) SPDT SLDR MN
Toggle Switches ON-(ON) SPDT
Toggle Switches ON-(ON)- SPDT FLT
Toggle Switches ON-NONE-MOM
Toggle Switches ON-OFF-(ON) SLDR MNT
Toggle Switches ON-OFF-MOM SPDT PC
Toggle Switches SP ON-NONE PC Thru .315" GLD/SLVR Epoxy
Toggle Switches SP ON-OFF-MOM PC MNT
Toggle Switches SPDT ON-(ON)
Toggle Switches SPDT ON-OFF-(ON) R/A
Toggle Switches SW TOGGLE SPDT 20VAC ON None Mom
Toggle Switches Switch Toggle Spdt Rt Ang Pcb
Toggle Switches Switch Toggle Spdt Rt Angle Pcb
Toggle Switches Switch Toggle Spdt Solder Lug
Toggle Switches Toggle SPDT On-Mom
Toggle Switches Toggle SPDT On-Off-Mom
Toggle Switches TOGGLE SWITCH STRAIGHTSPDTON
Toggle Switches Toggle
Toggle Switches

<< Prev Next >>