C&K Components Toggle Switches 7108SYCQE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1473-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1473-ND
Toggle Switches CKN1473-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7108SYCQE
Toggle Switches 7108SYCQE
Toggle Switches ON-(ON) SPDT

Toggle Switches ON-(ON) SPDT

Buy Now Datasheet
Switch, Toggle, PC-MNTED, PC Terminal, SPDT, ON-NONE-MOM., 5A@120VACF OR 28VDC - 70128554 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, PC-MNTED, PC Terminal, SPDT, ON-NONE-MOM., 5A@120VACF OR 28VDC
70128554
Switch, Toggle, PC-MNTED, PC Terminal, SPDT, ON-NONE-MOM., 5A@120VACF OR 28VDC 70128554
C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength Operating Temperature: –30°C to 85°C. Toggle: Brass, chrome plated. Bushing: Brass, nickel plated. Case: Red diallyl phthalate. 0.185" terminal spacing. Models Not Right Angle Mounted. Contact Rating: 5 amps at 120 VAC or 28 VDC; 2 amps at 250 VAC. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Right Angle Mounted Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate. Epoxy sealed terminals prevent contamination during soldering.

C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength
Operating Temperature: –30°C to 85°C. Toggle: Brass, chrome plated. Bushing: Brass, nickel plated. Case: Red diallyl phthalate. 0.185" terminal spacing. Models Not Right Angle Mounted. Contact Rating: 5 amps at 120 VAC or 28 VDC; 2 amps at 250 VAC. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Right Angle Mounted Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate.
Epoxy sealed terminals prevent contamination during soldering.

Supplier's Site
Switches - Toggle Switches - 7108SYCQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7108SYCQE
Switches - Toggle Switches 7108SYCQE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1473-ND 7108SYCQE 70128554 7108SYCQE
Product Name Toggle Switches Toggle Switches Switch, Toggle, PC-MNTED, PC Terminal, SPDT, ON-NONE-MOM., 5A@120VACF OR 28VDC Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Momentary ON Three Position Momentary (Center NEUTRAL) On-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A19KP-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Toggle Switch - 21505875 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers