C&K Components Switches - Toggle Switches 7107SYZ3QE

Description
Win Source Part Number: 1375977-7107SYZ3QE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7107SY Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: SPDT Switch Function: On-Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: Quick Connect - 0.062" (1.5mm) Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 10.67mm Bushing Thread: 1/4-40
Request a Quote Datasheet
Description
Win Source Part Number: 1375977-7107SYZ3QE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7107SY Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: SPDT Switch Function: On-Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: Quick Connect - 0.062" (1.5mm) Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 10.67mm Bushing Thread: 1/4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1375977-7107SYZ3QE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375977-7107SYZ3QE
Switches - Toggle Switches 1375977-7107SYZ3QE
Win Source Part Number: 1375977-7107SYZ3QE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7107SY Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: SPDT Switch Function: On-Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: Quick Connect - 0.062" (1.5mm) Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 10.67mm Bushing Thread: 1/4-40

Win Source Part Number: 1375977-7107SYZ3QE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7107SY
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Circuit: SPDT
Switch Function: On-Off-Mom
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: Quick Connect - 0.062" (1.5mm)
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 10.67mm
Bushing Thread: 1/4-40

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7107SYZ3QE
Toggle Switches 7107SYZ3QE
Toggle Switches Miniature Toggle Switch

Toggle Switches Miniature Toggle Switch

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7107SYZ3QE
Switches - Toggle Switches 7107SYZ3QE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1375977-7107SYZ3QE 7107SYZ3QE 7107SYZ3QE
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Screw Terminals Quick Connect - 0.062\" (1.5mm)
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 1-1825137-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 2469619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details