C&K Components Toggle Switches 7108P3CWAV2QE

Description
Toggle Switch SPDT Panel Mount, Right Angle, Vertical
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN9716-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN9716-ND
Toggle Switches CKN9716-ND
Toggle Switch SPDT Panel Mount, Right Angle, Vertical

Toggle Switch SPDT Panel Mount, Right Angle, Vertical

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7108P3CWAV2QE
Switches - Toggle Switches 7108P3CWAV2QE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7108P3CWAV2QE
Toggle Switches 7108P3CWAV2QE
Toggle Switches ON None Mom SPDT 5A 250VAC 28VDC

Toggle Switches ON None Mom SPDT 5A 250VAC 28VDC

Buy Now Datasheet
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components - 82AC4185 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components
82AC4185
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components 82AC4185
TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-(O n); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN9716-ND 7108P3CWAV2QE 7108P3CWAV2QE 82AC4185
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Flat Anti-Rotation Flat Anti-Rotation
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary ON On-Mom Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switches - 2585-08-4-1-13-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details