Toggle Switch SPDT Panel Mount
Toggle Switches ON-OFF-MOM SPDT PC
TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-Off-(On
SWITCH TOGGLE SPDT 5A 120V
C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength
Operating Temperature: –30°C to 85°C. Toggle: Brass, chrome plated. Bushing: Brass, nickel plated. Case: Red diallyl phthalate. 0.185" terminal spacing.
Models Not Right Angle Mounted. Contact Rating: 5 amps at 120 VAC or 28 VDC; 2 amps at 250 VAC. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated.
Right Angle Mounted Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate.
Epoxy sealed terminals prevent contamination during soldering.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1008-ND | 7107SYCQE | 36AH7859 | 7107SYCQE | 70128553 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components | Switches - Toggle Switches | Switch, Toggle, PC-MNTED, SPDT, ON-OFF-MOM., PC Terminal, 5A@120VACF OR 28VDC |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | Momentary | ||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | Three Position Momentary (Center OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw |