VAST STOCK CO., LIMITED Datasheets for Toggle Switches

Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 48
Product Name Notes
Toggle Switches .4V 20VAC/DC ON-OFF-ON PCB
Toggle Switches .4V 20VAC/DC ON-OFF-ON SLDR LUG
Toggle Switches .4V 20VAC/DC ON-OFF-ON WIRE .75"
Toggle Switches 1P (ON)-OFF-(ON) LEVER no CAP SLDR
Toggle Switches 2A 250VAC ON-OFF-ON SLDR LUG
Toggle Switches 2A 250VAC ON-OFF-ON V-BRKT
Toggle Switches 5A 120VAC/28VDC ON-OFF-ON SLDR LUG
Toggle Switches 5A 120VAC/28VDC ON-OFF-ON V-BRKT
Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPST ON-NONE-OFF, .250" QC, Slow Make/Slow Break Butt Contacts, UL & CSA Certified
Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPST ON-NONE-OFF, Screw, Slow Make/Slow Break Butt Contacts, UL & CSA Certified
Toggle Switches Miniature Toggle Switch SPDT ON-OFF-ON
Toggle Switches Miniature Toggle Switch
Toggle Switches MOM-OFF-MOM SPDT SLR
Toggle Switches ON OFF ON SPDT 20VAC 20VDC 0.4W
Toggle Switches ON OFF ON SPDT 5A 250VAC 28VDC
Toggle Switches ON-OFF-ON SPDT BLK
Toggle Switches ON-OFF-ON SPDT FLAT
Toggle Switches ON-OFF-ON SPDT LRND
Toggle Switches ON-OFF-ON SPDT PC MT
Toggle Switches ON-OFF-ON SPDT SEAL
Toggle Switches ON-OFF-ON SPDT SLDR
Toggle Switches ON-OFF-ON SPDT
Toggle Switches Switch Toggle Spdt 0.4Va Pcb
Toggle Switches Switch Toggle Spdt Mom-Off-Mom
Toggle Switches Switch Toggle Spdt Pc Mnt
Toggle Switches Switch Toggle Spdt Sealed Pc Mnt
Toggle Switches Switch Toggle Spdt Solder Lug
Toggle Switches TOGGLE SWITCH STRAIGHTSPDTON
Toggle Switches Toggle
Toggle Switches

<< Prev Next >>