Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:On-Off-(On
C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.
SWITCH TOGGLE SPDT 5A 120V
Toggle Switches ON-OFF-(ON) SLDR MNT
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1028-ND | 36AH7872 | 70128513 | 7107SYZQE | 7107SYZQE |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components | Switch, ROUND Toggle, PANEL-MNTED, SPDT, ON-OFF-MOM., 5A@120VAC OR 28VDC | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | Momentary | ||
| Momentary Contact Switch Function | On-Off-Mom | Three Position Momentary (Center OFF) | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |