C&K Components Switches - Toggle Switches 7107SYAGE

Description
SWITCH TOGGLE SPDT 5A 120V
Datasheet
Description
SWITCH TOGGLE SPDT 5A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
7107SYAGE
Switches - Toggle Switches 7107SYAGE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7107SYAGE
Toggle Switches 7107SYAGE
Toggle Switches Miniature Toggle Switch

Toggle Switches Miniature Toggle Switch

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 7107SYAGE 7107SYAGE
Product Name Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2228238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Antistatic Toggle - B12EP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers