SWITCH TOGGLE SPDT 5A 120V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7107SPCWZQE | 7107SPCWZQE |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Anti-Rotation | |
| Switch Function | Momentary | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off-Mom |