Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7108SPY1CKE-ND | 7108SPY1CKE | 7108SPY1CKE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Anti-Rotation | Anti-Rotation | |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Momentary ON | On-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |