Win Source Part Number: 1375950-7107SYZBE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7107SY
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-Off-Mom
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Standard Round
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 10.67mm
Bushing Thread: 1/4-40
Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches Toggle SPDT On-Off-Mom
Toggle Switch, 7000 Series, SPDT, On-Off-(On), Panel, 20 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1375950-7107SYZBE | CKN1470-ND | 7107SYZBE | 7107SYZBE | 99K0368 |
| Product Name | Switches - Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, 7000 Series, Spdt, On-Off-(On), Panel, 20 V Rohs Compliant C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom |