C&K Components Toggle Switches 7108MHCGE

Description
Toggle Switches ON None Mom SPDT 5A 250VAC 28VDC
Datasheet
Description
Toggle Switches ON None Mom SPDT 5A 250VAC 28VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
7108MHCGE
Toggle Switches 7108MHCGE
Toggle Switches ON None Mom SPDT 5A 250VAC 28VDC

Toggle Switches ON None Mom SPDT 5A 250VAC 28VDC

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7108MHCGE
Switches - Toggle Switches 7108MHCGE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 7108MHCGE 7108MHCGE
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Terminal Type Screw Terminals PC Pin
Standards / Compliances RoHS
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Toggle Actuator Standard Round
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A23KH - NKK Switches
Specs
Rocker Actuator Rocker; Rocker
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XAX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details