C&K Components Toggle Switches 7108MD9ABE

Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1472-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1472-ND
Toggle Switches CKN1472-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components - 99AC7275 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components
99AC7275
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components 99AC7275
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-(O n); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches 7108MD9ABE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7108MD9ABE
Toggle Switches 7108MD9ABE
Toggle Switches Switch Toggle Spdt Rt Angle Pcb

Toggle Switches Switch Toggle Spdt Rt Angle Pcb

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1472-ND 99AC7275 7108MD9ABE 7108MD9ABE
Product Name Toggle Switches Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary ON Three Position Momentary (Center NEUTRAL) On-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-08-2-1-17E-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details