VAST STOCK CO., LIMITED Datasheets for Toggle Switches

Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 48
Product Name Notes
Toggle Switches .4V 20VAC/DC ON-OFF-ON RA PCB
Toggle Switches 5A 120VAC/28VDC ON-OFF-ON WIRE .75"
Toggle Switches 5A 120VAC/28VDC ON-OFF-ON WIRE 1.062
Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPDT ON-OFF-ON, .250" QC, Slow Make/Slow Break Butt Contacts, UL & CSA Certified
Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPDT ON-OFF-ON, Screw, Slow Make/Slow Break Butt Contacts, UL & CSA Certified
Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPDT ON-OFF-ON, Solder Lug, Slow Make/Slow Break Butt Contacts, UL & CSA Certified
Toggle Switches Miniature Toggle Switch SPDT ON-OFF-ON
Toggle Switches Miniature Toggle Switch
Toggle Switches ON OFF ON SPDT 5A 250VAC 28VDC
Toggle Switches ON-OFF-ON SPDT PNL
Toggle Switches ON-OFF-ON SPDT RA PC
Toggle Switches ON-OFF-ON SPDT SEALD
Toggle Switches ON-OFF-ON SPDT SLDR
Toggle Switches ON-OFF-ON SPDT
Toggle Switches ON-ON SPDT LRND
Toggle Switches SPDT ON-OFF-ON R/A
Toggle Switches SPDT ON-OFF-ON SLDR
Toggle Switches SPDT ON-OFF-ON
Toggle Switches SPDT TOGGLE SWITCH ON-OFF-ON
Toggle Switches Switch Toggle Spdt On/Off/On Vra
Toggle Switches Switch Toggle Spdt Sldr Lug 5Pcs
Toggle Switches Switch Toggle W/Brkt Spdt Vrt Pc
Toggle Switches TOGGLE SWTCH SPDT
Toggle Switches Toggle
Toggle Switches

<< Prev Next >>