SWITCH TOGGLE SPDT 5A 120V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7108MCWCQE | 7108MCWCQE |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Round | |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | On-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |