Toggle Switch SPDT Panel Mount
Win Source Part Number: 1375953-7108P3CWV3BE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7108P3
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Flat Anti-Rotation
Termination Style: PC Pin
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 11.43mm
Bushing Thread: 1/4-40
SWITCH TOGGLE SPDT 0.4VA 20V
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 108-7108P3CWV3BE-ND | 1375953-7108P3CWV3BE | 7108P3CWV3BE | 7108P3CWV3BE | 7108P3CWV3BE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |