Waldom Electronics Key Switch 35-196

Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE SCREW TERMINAL TYPE BRASS TERMINAL MATERIAL BRASS KEY MATERIAL 2.5 AMPERE CONTACT AC CURRENT 120 V CONTACT AC VOLTAGE 1 AMPERE CONTACT DC CURRENT 46 V CONTACT DC VOLTAGE
Datasheet
Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE SCREW TERMINAL TYPE BRASS TERMINAL MATERIAL BRASS KEY MATERIAL 2.5 AMPERE CONTACT AC CURRENT 120 V CONTACT AC VOLTAGE 1 AMPERE CONTACT DC CURRENT 46 V CONTACT DC VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switch - 35-196 - Waldom Electronics
Rockford, IL, USA
Key Switch
35-196
Key Switch 35-196
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE SCREW TERMINAL TYPE BRASS TERMINAL MATERIAL BRASS KEY MATERIAL 2.5 AMPERE CONTACT AC CURRENT 120 V CONTACT AC VOLTAGE 1 AMPERE CONTACT DC CURRENT 46 V CONTACT DC VOLTAGE
  • SPST CONTACT CONFIGURATION
  • ON/OFF OPERATION TYPE
  • SCREW TERMINAL TYPE
  • BRASS TERMINAL MATERIAL
  • BRASS KEY MATERIAL
  • 2.5 AMPERE CONTACT AC CURRENT
  • 120 V CONTACT AC VOLTAGE
  • 1 AMPERE CONTACT DC CURRENT
  • 46 V CONTACT DC VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-196
Product Name Key Switch
Actuator Type Keylock
Current Rating 1.0 amps
AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881166 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details