Waldom Electronics Key Switch 35-3194

Description
SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE
Datasheet
Description
SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switch - 35-3194 - Waldom Electronics
Rockford, IL, USA
Key Switch
35-3194
Key Switch 35-3194
SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE
  • SPDT CONTACT CONFIGURATION
  • ON/ON OPERATION TYPE
  • UL APPROVAL
  • 2 POSITION(S)
  • COPPER TERMINAL MATERIAL
  • COPPER KEY MATERIAL
  • 4 AMPERE CONTACT AC CURRENT
  • 125 V CONTACT AC VOLTAGE
  • 4 AMPERE CONTACT DC CURRENT
  • 28 V CONTACT DC VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-3194
Product Name Key Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Selector Switch Heads - 1881151 - RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
 - 194L-C32-5251 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details