Waldom Electronics Key Switch 35-3195

Description
SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL WIRE LEAD TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE
Datasheet
Description
SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL WIRE LEAD TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switch - 35-3195 - Waldom Electronics
Rockford, IL, USA
Key Switch
35-3195
Key Switch 35-3195
SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL WIRE LEAD TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE
  • SPDT CONTACT CONFIGURATION
  • ON/ON OPERATION TYPE
  • UL APPROVAL
  • WIRE LEAD TERMINAL TYPE
  • 2 POSITION(S)
  • COPPER TERMINAL MATERIAL
  • COPPER KEY MATERIAL
  • 4 AMPERE CONTACT AC CURRENT
  • 125 V CONTACT AC VOLTAGE
  • 4 AMPERE CONTACT DC CURRENT
  • 28 V CONTACT DC VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-3195
Product Name Key Switch
Actuator Type Keylock
Current Rating 4.0 amps
AC Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Selector Switches - 450-35-524-131-R-901-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switch Heads - 2383911 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Specs
Actuator Type Keylock
View Details