Waldom Electronics Specialty Rotary Switch 35-1324

Description
2 POLE, 4 POSITION CONTACT CONFIGURATION UL APPROVAL 125 VAC/VDC VOLTAGE RATING 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING GLASS FILLED NYLON 6/6 BODY MATERIAL SOLDER LUG TERMINAL TYPE GC[T] BRAND
Datasheet
Description
2 POLE, 4 POSITION CONTACT CONFIGURATION UL APPROVAL 125 VAC/VDC VOLTAGE RATING 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING GLASS FILLED NYLON 6/6 BODY MATERIAL SOLDER LUG TERMINAL TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rotary Switch - 35-1324 - Waldom Electronics
Rockford, IL, USA
Specialty Rotary Switch
35-1324
Specialty Rotary Switch 35-1324
2 POLE, 4 POSITION CONTACT CONFIGURATION UL APPROVAL 125 VAC/VDC VOLTAGE RATING 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING GLASS FILLED NYLON 6/6 BODY MATERIAL SOLDER LUG TERMINAL TYPE GC[T] BRAND
  • 2 POLE, 4 POSITION CONTACT CONFIGURATION
  • UL APPROVAL
  • 125 VAC/VDC VOLTAGE RATING
  • 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING
  • 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING
  • GLASS FILLED NYLON 6/6 BODY MATERIAL
  • SOLDER LUG TERMINAL TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-1324
Product Name Specialty Rotary Switch
Current Rating 2.5 amps
AC Voltage Rating 125 volts
DC Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 1758811 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE22AAAAAA - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details