Waldom Electronics Key Switch 35-3192

Description
DPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL 420HA GENERAL ELECTRIC CO SOCKET TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE
Datasheet
Description
DPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL 420HA GENERAL ELECTRIC CO SOCKET TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switch - 35-3192 - Waldom Electronics
Rockford, IL, USA
Key Switch
35-3192
Key Switch 35-3192
DPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL 420HA GENERAL ELECTRIC CO SOCKET TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE
  • DPDT CONTACT CONFIGURATION
  • ON/ON OPERATION TYPE
  • UL APPROVAL
  • 420HA
  • GENERAL ELECTRIC CO
  • SOCKET TERMINAL TYPE
  • 2 POSITION(S)
  • COPPER TERMINAL MATERIAL
  • COPPER KEY MATERIAL
  • 4 AMPERE CONTACT AC CURRENT
  • 125 V CONTACT AC VOLTAGE
  • 4 AMPERE CONTACT DC CURRENT
  • 28 V CONTACT DC VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-3192
Product Name Key Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Trapped Key Interlock - 440T-MRKSE10DB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details