Waldom Electronics Specialty Rotary Switch 35-1334

Description
3 POLE, 4 POSITION CONTACT CONFIGURATION UL APPROVAL 125 VAC/VDC VOLTAGE RATING 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING GLASS FILLED NYLON 6/6 BODY MATERIAL SOLDER LUG TERMINAL TYPE GC[T] BRAND
Datasheet
Description
3 POLE, 4 POSITION CONTACT CONFIGURATION UL APPROVAL 125 VAC/VDC VOLTAGE RATING 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING GLASS FILLED NYLON 6/6 BODY MATERIAL SOLDER LUG TERMINAL TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rotary Switch - 35-1334 - Waldom Electronics
Rockford, IL, USA
Specialty Rotary Switch
35-1334
Specialty Rotary Switch 35-1334
3 POLE, 4 POSITION CONTACT CONFIGURATION UL APPROVAL 125 VAC/VDC VOLTAGE RATING 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING GLASS FILLED NYLON 6/6 BODY MATERIAL SOLDER LUG TERMINAL TYPE GC[T] BRAND
  • 3 POLE, 4 POSITION CONTACT CONFIGURATION
  • UL APPROVAL
  • 125 VAC/VDC VOLTAGE RATING
  • 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING
  • 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING
  • GLASS FILLED NYLON 6/6 BODY MATERIAL
  • SOLDER LUG TERMINAL TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-1334
Product Name Specialty Rotary Switch
Current Rating 2.5 amps
AC Voltage Rating 125 volts
DC Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Selector Switch Operators - 2AS2-2 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details