Waldom Electronics Specialty Rotary Switch 35-1323

Description
1 POLE, 8 POSITION CONTACT CONFIGURATION UL, CSA APPROVAL 125 VAC/VDC VOLTAGE RATING BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING GLASS FILLED NYLON 6/6 BODY MATERIAL SOLDER TERMINAL TYPE PLASTIC ACTUATOR MATERIAL GC[T] BRAND
Datasheet
Description
1 POLE, 8 POSITION CONTACT CONFIGURATION UL, CSA APPROVAL 125 VAC/VDC VOLTAGE RATING BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING GLASS FILLED NYLON 6/6 BODY MATERIAL SOLDER TERMINAL TYPE PLASTIC ACTUATOR MATERIAL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rotary Switch - 35-1323 - Waldom Electronics
Rockford, IL, USA
Specialty Rotary Switch
35-1323
Specialty Rotary Switch 35-1323
1 POLE, 8 POSITION CONTACT CONFIGURATION UL, CSA APPROVAL 125 VAC/VDC VOLTAGE RATING BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING GLASS FILLED NYLON 6/6 BODY MATERIAL SOLDER TERMINAL TYPE PLASTIC ACTUATOR MATERIAL GC[T] BRAND
  • 1 POLE, 8 POSITION CONTACT CONFIGURATION
  • UL, CSA APPROVAL
  • 125 VAC/VDC VOLTAGE RATING
  • BUSHING MOUNTING
  • 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING
  • GLASS FILLED NYLON 6/6 BODY MATERIAL
  • SOLDER TERMINAL TYPE
  • PLASTIC ACTUATOR MATERIAL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-1323
Product Name Specialty Rotary Switch
Current Rating 2.5 amps
AC Voltage Rating 125 volts
DC Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 194L-C40-7293 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Specs
Actuator Type Keylock
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switch Heads - 1881160 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details