Waldom Electronics Specialty Rotary Switch 35-1212

Description
1 POLE, 12 POSITION CONTACT CONFIGURATION 125 VAC, 28 VDC VOLTAGE RATING 250 MILLIAMPERE AT 125 VAC/28 VDC CURRENT RATING SOLDER LUG TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND
Datasheet
Description
1 POLE, 12 POSITION CONTACT CONFIGURATION 125 VAC, 28 VDC VOLTAGE RATING 250 MILLIAMPERE AT 125 VAC/28 VDC CURRENT RATING SOLDER LUG TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rotary Switch - 35-1212 - Waldom Electronics
Rockford, IL, USA
Specialty Rotary Switch
35-1212
Specialty Rotary Switch 35-1212
1 POLE, 12 POSITION CONTACT CONFIGURATION 125 VAC, 28 VDC VOLTAGE RATING 250 MILLIAMPERE AT 125 VAC/28 VDC CURRENT RATING SOLDER LUG TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND
  • 1 POLE, 12 POSITION CONTACT CONFIGURATION
  • 125 VAC, 28 VDC VOLTAGE RATING
  • 250 MILLIAMPERE AT 125 VAC/28 VDC CURRENT RATING
  • SOLDER LUG TERMINAL TYPE
  • METAL ACTUATOR MATERIAL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-1212
Product Name Specialty Rotary Switch
Current Rating 0.2 amps
AC Voltage Rating 125 volts
DC Voltage Rating 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Key Switch Heads - 2443443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE110H0H - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details