Waldom Electronics Key Switch 35-1412

Description
0.25 SQ INCH SIZE SPST CONTACT CONFIGURATION OFF/ON OPERATION TYPE SURFACE MOUNTING 1 VA AT 50 V POWER RATING -40 TO 90 DEG C OPERATING TEMPERATURE 2 POSITION(S) COPPER ALLOY TERMINAL MATERIAL 50 V CONTACT AC VOLTAGE 50 V CONTACT DC VOLTAGE GC[T] BRAND MOMENTARY FUNCTION
Datasheet
Description
0.25 SQ INCH SIZE SPST CONTACT CONFIGURATION OFF/ON OPERATION TYPE SURFACE MOUNTING 1 VA AT 50 V POWER RATING -40 TO 90 DEG C OPERATING TEMPERATURE 2 POSITION(S) COPPER ALLOY TERMINAL MATERIAL 50 V CONTACT AC VOLTAGE 50 V CONTACT DC VOLTAGE GC[T] BRAND MOMENTARY FUNCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switch - 35-1412 - Waldom Electronics
Rockford, IL, USA
Key Switch
35-1412
Key Switch 35-1412
0.25 SQ INCH SIZE SPST CONTACT CONFIGURATION OFF/ON OPERATION TYPE SURFACE MOUNTING 1 VA AT 50 V POWER RATING -40 TO 90 DEG C OPERATING TEMPERATURE 2 POSITION(S) COPPER ALLOY TERMINAL MATERIAL 50 V CONTACT AC VOLTAGE 50 V CONTACT DC VOLTAGE GC[T] BRAND MOMENTARY FUNCTION
  • 0.25 SQ INCH SIZE
  • SPST CONTACT CONFIGURATION
  • OFF/ON OPERATION TYPE
  • SURFACE MOUNTING
  • 1 VA AT 50 V POWER RATING
  • -40 TO 90 DEG C OPERATING TEMPERATURE
  • 2 POSITION(S)
  • COPPER ALLOY TERMINAL MATERIAL
  • 50 V CONTACT AC VOLTAGE
  • 50 V CONTACT DC VOLTAGE
  • GC[T] BRAND
  • MOMENTARY FUNCTION
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-1412
Product Name Key Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Keylock Switches - 2-1437597-7 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 1.0 amps
Base Material Metallic
View Details
Rotary Switches - 2242294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details