Waldom Electronics Key Switch 35-1414

Description
0.25 SQ INCH SIZE SPST CONTACT CONFIGURATION OFF/ON OPERATION TYPE PC MOUNTING 1 VA AT 50 V POWER RATING -40 TO 90 DEG C OPERATING TEMPERATURE 2 POSITION(S) COPPER ALLOY TERMINAL MATERIAL 50 V CONTACT AC VOLTAGE 50 V CONTACT DC VOLTAGE GC[T] BRAND MOMENTARY FUNCTION
Datasheet
Description
0.25 SQ INCH SIZE SPST CONTACT CONFIGURATION OFF/ON OPERATION TYPE PC MOUNTING 1 VA AT 50 V POWER RATING -40 TO 90 DEG C OPERATING TEMPERATURE 2 POSITION(S) COPPER ALLOY TERMINAL MATERIAL 50 V CONTACT AC VOLTAGE 50 V CONTACT DC VOLTAGE GC[T] BRAND MOMENTARY FUNCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switch - 35-1414 - Waldom Electronics
Rockford, IL, USA
Key Switch
35-1414
Key Switch 35-1414
0.25 SQ INCH SIZE SPST CONTACT CONFIGURATION OFF/ON OPERATION TYPE PC MOUNTING 1 VA AT 50 V POWER RATING -40 TO 90 DEG C OPERATING TEMPERATURE 2 POSITION(S) COPPER ALLOY TERMINAL MATERIAL 50 V CONTACT AC VOLTAGE 50 V CONTACT DC VOLTAGE GC[T] BRAND MOMENTARY FUNCTION
  • 0.25 SQ INCH SIZE
  • SPST CONTACT CONFIGURATION
  • OFF/ON OPERATION TYPE
  • PC MOUNTING
  • 1 VA AT 50 V POWER RATING
  • -40 TO 90 DEG C OPERATING TEMPERATURE
  • 2 POSITION(S)
  • COPPER ALLOY TERMINAL MATERIAL
  • 50 V CONTACT AC VOLTAGE
  • 50 V CONTACT DC VOLTAGE
  • GC[T] BRAND
  • MOMENTARY FUNCTION
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-1414
Product Name Key Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1759863 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 100 volts
Angle of Throw 80 degrees
Positions per Pole 3
View Details
Selector Switch - 4704258 - Radwell International
Allen-Bradley / Rockwell Automation
View Details