Waldom Electronics Key Switch 35-3197

Description
DPDT CONTACT CONFIGURATION ON/ON/ON OPERATION TYPE UL APPROVAL SOLDER TERMINAL TYPE 3 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE
Datasheet
Description
DPDT CONTACT CONFIGURATION ON/ON/ON OPERATION TYPE UL APPROVAL SOLDER TERMINAL TYPE 3 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switch - 35-3197 - Waldom Electronics
Rockford, IL, USA
Key Switch
35-3197
Key Switch 35-3197
DPDT CONTACT CONFIGURATION ON/ON/ON OPERATION TYPE UL APPROVAL SOLDER TERMINAL TYPE 3 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE
  • DPDT CONTACT CONFIGURATION
  • ON/ON/ON OPERATION TYPE
  • UL APPROVAL
  • SOLDER TERMINAL TYPE
  • 3 POSITION(S)
  • COPPER TERMINAL MATERIAL
  • COPPER KEY MATERIAL
  • 4 AMPERE CONTACT AC CURRENT
  • 125 V CONTACT AC VOLTAGE
  • 4 AMPERE CONTACT DC CURRENT
  • 28 V CONTACT DC VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-3197
Product Name Key Switch
Actuator Type Keylock
Current Rating 4.0 amps
AC Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Trapped Key Interlock - 440T-MRKSE100S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers