Waldom Electronics Specialty Rotary Switch 35-856-BU

Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE PLASTIC ACTUATOR MATERIAL BLACK ACTUATOR FINISH GC[T] BRAND
Datasheet
Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE PLASTIC ACTUATOR MATERIAL BLACK ACTUATOR FINISH GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rotary Switch - 35-856-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rotary Switch
35-856-BU
Specialty Rotary Switch 35-856-BU
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE PLASTIC ACTUATOR MATERIAL BLACK ACTUATOR FINISH GC[T] BRAND
  • SPST CONTACT CONFIGURATION
  • ON/OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • PLASTIC ACTUATOR MATERIAL
  • BLACK ACTUATOR FINISH
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-856-BU
Product Name Specialty Rotary Switch
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details
Trapped Key Interlock - 440T-MRKSE100W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details