Waldom Electronics Specialty Rotary Switch 35-859

Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 3 AMPERE AT 125 VAC, 1.5 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE PLASTIC ACTUATOR MATERIAL WHITE ACTUATOR FINISH GC[T] BRAND
Datasheet
Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 3 AMPERE AT 125 VAC, 1.5 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE PLASTIC ACTUATOR MATERIAL WHITE ACTUATOR FINISH GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rotary Switch - 35-859 - Waldom Electronics
Rockford, IL, USA
Specialty Rotary Switch
35-859
Specialty Rotary Switch 35-859
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 3 AMPERE AT 125 VAC, 1.5 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE PLASTIC ACTUATOR MATERIAL WHITE ACTUATOR FINISH GC[T] BRAND
  • SPST CONTACT CONFIGURATION
  • ON/OFF OPERATION TYPE
  • UL APPROVAL
  • APPLIANCE APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 3 AMPERE AT 125 VAC, 1.5 AMPERE AT 250 VAC CURRENT RATING
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • PLASTIC ACTUATOR MATERIAL
  • WHITE ACTUATOR FINISH
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-859
Product Name Specialty Rotary Switch
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
20A 194L Load Switch - 194L-E20-1752 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Keylock Switches - AK2-3PB - VAST STOCK CO., LIMITED
Specs
Actuator Type Keylock
View Details
2 suppliers