Waldom Electronics Key Switch 35-3193

Description
TUMBLER TUBULAR LOCK TYPE 0.88 DIA INCH SIZE SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL WIRE LEAD TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE GC[T] BRAND BARREL KEY ACTUATOR
Datasheet
Description
TUMBLER TUBULAR LOCK TYPE 0.88 DIA INCH SIZE SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL WIRE LEAD TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE GC[T] BRAND BARREL KEY ACTUATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switch - 35-3193 - Waldom Electronics
Rockford, IL, USA
Key Switch
35-3193
Key Switch 35-3193
TUMBLER TUBULAR LOCK TYPE 0.88 DIA INCH SIZE SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL WIRE LEAD TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC CURRENT 28 V CONTACT DC VOLTAGE GC[T] BRAND BARREL KEY ACTUATOR
  • TUMBLER TUBULAR LOCK TYPE
  • 0.88 DIA INCH SIZE
  • SPDT CONTACT CONFIGURATION
  • ON/ON OPERATION TYPE
  • UL APPROVAL
  • WIRE LEAD TERMINAL TYPE
  • 2 POSITION(S)
  • COPPER TERMINAL MATERIAL
  • 4 AMPERE CONTACT AC CURRENT
  • 125 V CONTACT AC VOLTAGE
  • 4 AMPERE CONTACT DC CURRENT
  • 28 V CONTACT DC VOLTAGE
  • GC[T] BRAND
  • BARREL KEY ACTUATOR
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-3193
Product Name Key Switch
Actuator Type Keylock
Current Rating 4.0 amps
AC Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Key Switch Heads - 2383930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE100Z0Z - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details