Waldom Electronics Specialty Rotary Switch 35-375-BU

Description
2 POLE, 6 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING BUSHING MOUNTING 0.3 AMPERE AT 125 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND
Datasheet
Description
2 POLE, 6 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING BUSHING MOUNTING 0.3 AMPERE AT 125 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rotary Switch - 35-375-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rotary Switch
35-375-BU
Specialty Rotary Switch 35-375-BU
2 POLE, 6 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING BUSHING MOUNTING 0.3 AMPERE AT 125 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND
  • 2 POLE, 6 POSITION CONTACT CONFIGURATION
  • 125 VAC VOLTAGE RATING
  • BUSHING MOUNTING
  • 0.3 AMPERE AT 125 VAC CURRENT RATING
  • SOLDER EYELET TERMINAL TYPE
  • METAL ACTUATOR MATERIAL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-375-BU
Product Name Specialty Rotary Switch
Current Rating 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Selector Switches - 450-35-511-260-S-A5-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 2383954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 2 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details