Waldom Electronics Specialty Rotary Switch 35-856

Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 3/8 INCH-27 TPI X 0.34 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE PLASTIC ACTUATOR MATERIAL BLACK ACTUATOR FINISH GC[T] BRAND
Datasheet
Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 3/8 INCH-27 TPI X 0.34 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE PLASTIC ACTUATOR MATERIAL BLACK ACTUATOR FINISH GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rotary Switch - 35-856 - Waldom Electronics
Rockford, IL, USA
Specialty Rotary Switch
35-856
Specialty Rotary Switch 35-856
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 3/8 INCH-27 TPI X 0.34 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE PLASTIC ACTUATOR MATERIAL BLACK ACTUATOR FINISH GC[T] BRAND
  • SPST CONTACT CONFIGURATION
  • ON/OFF OPERATION TYPE
  • UL APPROVAL
  • APPLIANCE APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 3/8 INCH-27 TPI X 0.34 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • PLASTIC ACTUATOR MATERIAL
  • BLACK ACTUATOR FINISH
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-856
Product Name Specialty Rotary Switch
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Selector Switches - 450-35-301-ND - DigiKey
Specs
Current Rating 300.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Specs
Actuator Type Keylock
View Details