Waldom Electronics Specialty Rotary Switch 35-376-BU

Description
1 POLE, 12 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING BUSHING MOUNTING 0.3 AMPERE AT 125 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND
Datasheet
Description
1 POLE, 12 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING BUSHING MOUNTING 0.3 AMPERE AT 125 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rotary Switch - 35-376-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rotary Switch
35-376-BU
Specialty Rotary Switch 35-376-BU
1 POLE, 12 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING BUSHING MOUNTING 0.3 AMPERE AT 125 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND
  • 1 POLE, 12 POSITION CONTACT CONFIGURATION
  • 125 VAC VOLTAGE RATING
  • BUSHING MOUNTING
  • 0.3 AMPERE AT 125 VAC CURRENT RATING
  • SOLDER EYELET TERMINAL TYPE
  • METAL ACTUATOR MATERIAL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-376-BU
Product Name Specialty Rotary Switch
Current Rating 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
22mm Extended Selector Switch Operators - 2AS2E-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switches - 2657657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details